Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIF912EDZ-T1-E3 SIF912EDZ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 099778-SIF912EDZ-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK (2x5) Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.4A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 15nC @ 4.5V Maximum Rds On at Id,Vgs: 19 mOhm @ 7.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 099778-SIF912EDZ-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK (2x5) Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.4A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 15nC @ 4.5V Maximum Rds On at Id,Vgs: 19 mOhm @ 7.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIF912EDZ-T1-E3 - 099778-SIF912EDZ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIF912EDZ-T1-E3
099778-SIF912EDZ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIF912EDZ-T1-E3 099778-SIF912EDZ-T1-E3
Manufacturer: Vishay Win Source Part Number: 099778-SIF912EDZ-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK (2x5) Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.4A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 15nC @ 4.5V Maximum Rds On at Id,Vgs: 19 mOhm @ 7.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 099778-SIF912EDZ-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK (2x5)
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.4A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Maximum Rds On at Id,Vgs: 19 mOhm @ 7.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
30V 7.4A MOSFET Transistor - 289-SIF912EDZ-T1-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 7.4A MOSFET Transistor
289-SIF912EDZ-T1-E3
30V 7.4A MOSFET Transistor 289-SIF912EDZ-T1-E3
MOSFET 2N-CH 30V 7.4A PPAK Product overview: SIF912EDZ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIF912EDZ-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7.4A PPAK Product overview: SIF912EDZ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIF912EDZ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIF912EDZ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIF912EDZ-T1-E3
MOSFET 2N-CH 30V 7.4A PPAK

MOSFET 2N-CH 30V 7.4A PPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 099778-SIF912EDZ-T1-E3 289-SIF912EDZ-T1-E3 SIF912EDZ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIF912EDZ-T1-E3 30V 7.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 30 volts
PD 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details