Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIE876DF-T1-GE3

Description
Win Source Part Number: 1277569-SIE876DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 6.1mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4.4V @ 250µA Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Package / Case: 10-PolarPAK® (L) Supplier Device Package: 10-PolarPAK® (L) Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIE876DF-T1-GE3,SIE8 76DF-T1-GE3TR,SIE876 DFT1GE3,SIE876DF-T1- GE3DKR,SIE876DF-T1-G E3CT Base Product Number: SIE876 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277569-SIE876DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 6.1mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4.4V @ 250µA Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Package / Case: 10-PolarPAK® (L) Supplier Device Package: 10-PolarPAK® (L) Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIE876DF-T1-GE3,SIE8 76DF-T1-GE3TR,SIE876 DFT1GE3,SIE876DF-T1- GE3DKR,SIE876DF-T1-G E3CT Base Product Number: SIE876 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277569-SIE876DF-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277569-SIE876DF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277569-SIE876DF-T1-GE3
Win Source Part Number: 1277569-SIE876DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 6.1mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4.4V @ 250µA Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Package / Case: 10-PolarPAK® (L) Supplier Device Package: 10-PolarPAK® (L) Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIE876DF-T1-GE3,SIE8 76DF-T1-GE3TR,SIE876 DFT1GE3,SIE876DF-T1- GE3DKR,SIE876DF-T1-G E3CT Base Product Number: SIE876 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277569-SIE876DF-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 6.1mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4.4V @ 250µA
Power Dissipation (Max): 5.2W (Ta), 125W (Tc)
Package / Case: 10-PolarPAK® (L)
Supplier Device Package: 10-PolarPAK® (L)
Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIE876DF-T1-GE3,SIE876DF-T1-GE3TR,SIE876DFT1GE3,SIE876DF-T1-GE3DKR,SIE876DF-T1-GE3CT
Base Product Number: SIE876
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIE876DF-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIE876DF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIE876DF-T1-GE3
MOSFET N-CH 60V 60A 10POLARPAK

MOSFET N-CH 60V 60A 10POLARPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1277569-SIE876DF-T1-GE3 SIE876DF-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details