Manufacturer: Vishay
Win Source Part Number: 933783-SIE854DF-T1-E
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)
Package: Reel - TR
Package: 10-PolarPAK® (L)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIE854
Categories: Discrete Semiconductor Products
Case / Package: 10-PolarPAK® (L)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 100V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)
MOSFET N-CH 100V 60A 10POLARPAK
MOSFET N-CH 100V 60A POLARPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 933783-SIE854DF-T1-E3 | SIE854DF-T1-E3-ND | SIE854DF-T1-E3 | 880-SIE854DF-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE854DF-T1-E3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 100V 60A POLARPAK |
| Polarity | N-Channel | N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 10-PolarPAK® (L) | 10-PolarPAK® (L) | 3100 pF @ 50 V | |
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |