N-channel 30-V MOSFET in a PolarPAK leadless package designed for double-sided cooling, with a continuous drain current rating of 60 A (package-limited) and a drain-source on-state resistance of 0.0025 Ω at 10 V gate-source voltage. The device is halogen-free per IEC 61249-2-21, RoHS-compliant, and qualified for operation from -55 °C to 150 °C junction temperature. It features ultra-low thermal resistance and is tested for 100 % Rds(on) and UIS.
MOSFET 30V 164A 104W 2.5mohm @ 10V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIE850DF-T1-E3 |
| Product Name | MOSFET |