Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE848DF-T1-GE3 SIE848DF-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894962-SIE848DF-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L) Package: Reel - TR Package: 10-PolarPAK® (L) Mounting: Surface Mount Part Status: Obsolete Family Name: SIE848 Categories: Discrete Semiconductor Products Case / Package: 10-PolarPAK® (L) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SIE848DFT1GE3, SIE848DF-T1-GE3CT, SIE848DF-T1-GE3TR, SIE848DF-T1-GE3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894962-SIE848DF-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L) Package: Reel - TR Package: 10-PolarPAK® (L) Mounting: Surface Mount Part Status: Obsolete Family Name: SIE848 Categories: Discrete Semiconductor Products Case / Package: 10-PolarPAK® (L) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SIE848DFT1GE3, SIE848DF-T1-GE3CT, SIE848DF-T1-GE3TR, SIE848DF-T1-GE3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE848DF-T1-GE3 - 894962-SIE848DF-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE848DF-T1-GE3
894962-SIE848DF-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE848DF-T1-GE3 894962-SIE848DF-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894962-SIE848DF-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L) Package: Reel - TR Package: 10-PolarPAK® (L) Mounting: Surface Mount Part Status: Obsolete Family Name: SIE848 Categories: Discrete Semiconductor Products Case / Package: 10-PolarPAK® (L) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SIE848DFT1GE3, SIE848DF-T1-GE3CT, SIE848DF-T1-GE3TR, SIE848DF-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 894962-SIE848DF-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)
Package: Reel - TR
Package: 10-PolarPAK® (L)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIE848
Categories: Discrete Semiconductor Products
Case / Package: 10-PolarPAK® (L)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SIE848DFT1GE3, SIE848DF-T1-GE3CT, SIE848DF-T1-GE3TR, SIE848DF-T1-GE3DKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIE848DF-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIE848DF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIE848DF-T1-GE3
MOSFET N-CH 30V 60A 10POLARPAK

MOSFET N-CH 30V 60A 10POLARPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 894962-SIE848DF-T1-GE3 SIE848DF-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE848DF-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9Z34N - 1020734-AUIRF9Z34N - Win Source Electronics
Specs
Package Type TO-220; SOT3
View Details
6 suppliers