Vishay Intertechnology, Inc. 30V 44.5A MOSFET Transistor SIE844DF-T1-E3

Description
30V 44.5A N-CH MOSFET, 7mR Rds On, SMT Product overview: SIE844DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 44.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIE844DF-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 44.5A N-CH MOSFET, 7mR Rds On, SMT Product overview: SIE844DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 44.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIE844DF-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 44.5A MOSFET Transistor
285-SIE844DF-T1-E3
30V 44.5A MOSFET Transistor 285-SIE844DF-T1-E3
30V 44.5A N-CH MOSFET, 7mR Rds On, SMT Product overview: SIE844DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 44.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIE844DF-T1-E3 can be used for catalog matching and distributor lookup.

30V 44.5A N-CH MOSFET, 7mR Rds On, SMT Product overview: SIE844DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 44.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIE844DF-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE844DF-T1-E3 - 846100-SIE844DF-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE844DF-T1-E3
846100-SIE844DF-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE844DF-T1-E3 846100-SIE844DF-T1-E3
Manufacturer: Vishay Win Source Part Number: 846100-SIE844DF-T1-E 3 Series: TrenchFET® Features: 30 V Package: Reel - TR Part Status: Obsolete Family Name: SIE844 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 846100-SIE844DF-T1-E3
Series: TrenchFET®
Features: 30 V
Package: Reel - TR
Part Status: Obsolete
Family Name: SIE844
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFET N-CH 30V 44.5A POLARPAK - 880-SIE844DF-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 44.5A POLARPAK
880-SIE844DF-T1-E3
MOSFET N-CH 30V 44.5A POLARPAK 880-SIE844DF-T1-E3
MOSFET N-CH 30V 44.5A POLARPAK

MOSFET N-CH 30V 44.5A POLARPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SIE844DF-T1-E3 846100-SIE844DF-T1-E3 880-SIE844DF-T1-E3
Product Name 30V 44.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE844DF-T1-E3 MOSFET N-CH 30V 44.5A POLARPAK
Polarity N-Channel
PD 5200 milliwatts 5200 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data

Similar Products

CSD16407Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16407Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
6 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1220589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details