Manufacturer: Vishay
Win Source Part Number: 933782-SIE832DF-T1-G
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 50A (Tc) 5.2W (Ta), 104W (Tc) Surface Mount 10-PolarPAK® (S)
Package: Reel - TR
Package: 10-PolarPAK® (S)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIE832
Categories: Discrete Semiconductor Products
Case / Package: 10-PolarPAK® (S)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SIE832DF-T1-GE3TR, SIE832DF-T1-GE3DKR, SIE832DFT1GE3, SIE832DF-T1-GE3CT
N-Channel 40V 50A (Tc) 5.2W (Ta), 104W (Tc) Surface Mount 10-PolarPAK® (S)
MOSFET N-CH 40V 50A 10POLARPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 933782-SIE832DF-T1-GE3 | SIE832DF-T1-GE3TR-ND | SIE832DF-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE832DF-T1-GE3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |