Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIE822DF-T1-GE3

Description
Win Source Part Number: 1277592-SIE822DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 3.4mOhm @ 18.3A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 5.2W (Ta), 104W (Tc) Package / Case: 10-PolarPAK® (S) Supplier Device Package: 10-PolarPAK® (S) Gate Charge (Qg) (Max) @ Vgs: 78 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4200 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIE822DF-T1-GE3CT,SI E822DF-T1-GE3TR,SIE8 22DF-T1-GE3DKR,SIE82 2DFT1GE3 Base Product Number: SIE822 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277592-SIE822DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 3.4mOhm @ 18.3A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 5.2W (Ta), 104W (Tc) Package / Case: 10-PolarPAK® (S) Supplier Device Package: 10-PolarPAK® (S) Gate Charge (Qg) (Max) @ Vgs: 78 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4200 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIE822DF-T1-GE3CT,SI E822DF-T1-GE3TR,SIE8 22DF-T1-GE3DKR,SIE82 2DFT1GE3 Base Product Number: SIE822 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277592-SIE822DF-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277592-SIE822DF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277592-SIE822DF-T1-GE3
Win Source Part Number: 1277592-SIE822DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 3.4mOhm @ 18.3A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 5.2W (Ta), 104W (Tc) Package / Case: 10-PolarPAK® (S) Supplier Device Package: 10-PolarPAK® (S) Gate Charge (Qg) (Max) @ Vgs: 78 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4200 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIE822DF-T1-GE3CT,SI E822DF-T1-GE3TR,SIE8 22DF-T1-GE3DKR,SIE82 2DFT1GE3 Base Product Number: SIE822 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277592-SIE822DF-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 3.4mOhm @ 18.3A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 5.2W (Ta), 104W (Tc)
Package / Case: 10-PolarPAK® (S)
Supplier Device Package: 10-PolarPAK® (S)
Gate Charge (Qg) (Max) @ Vgs: 78 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4200 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIE822DF-T1-GE3CT,SIE822DF-T1-GE3TR,SIE822DF-T1-GE3DKR,SIE822DFT1GE3
Base Product Number: SIE822
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIE822DF-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIE822DF-T1-GE3CT-ND
Single FETs, MOSFETs SIE822DF-T1-GE3CT-ND
N-Channel 20V 50A (Tc) 5.2W (Ta), 104W (Tc) Surface Mount 10-PolarPAK® (S)

N-Channel 20V 50A (Tc) 5.2W (Ta), 104W (Tc) Surface Mount 10-PolarPAK® (S)

Buy Now Datasheet
Single FETs, MOSFETs - SIE822DF-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIE822DF-T1-GE3TR-ND
Single FETs, MOSFETs SIE822DF-T1-GE3TR-ND
N-Channel 20V 50A (Tc) 5.2W (Ta), 104W (Tc) Surface Mount 10-PolarPAK® (S)

N-Channel 20V 50A (Tc) 5.2W (Ta), 104W (Tc) Surface Mount 10-PolarPAK® (S)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIE822DF-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIE822DF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIE822DF-T1-GE3
MOSFET N-CH 20V 50A 10POLARPAK

MOSFET N-CH 20V 50A 10POLARPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Vds 20V Vgs PolarPAK

MOSFET 20V Vds 20V Vgs PolarPAK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277592-SIE822DF-T1-GE3 SIE822DF-T1-GE3CT-ND SIE822DF-T1-GE3 SIE822DF-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - JFETs - UJ3N120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 254 watts
View Details
3 suppliers