Vishay Intertechnology, Inc. Single FETs, MOSFETs SIE822DF-T1-E3

Description
N-Channel 20V 50A (Tc) 5.2W (Ta), 104W (Tc) Surface Mount 10-PolarPAK® (S)
Request a Quote Datasheet
Description
N-Channel 20V 50A (Tc) 5.2W (Ta), 104W (Tc) Surface Mount 10-PolarPAK® (S)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIE822DF-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIE822DF-T1-E3TR-ND
Single FETs, MOSFETs SIE822DF-T1-E3TR-ND
N-Channel 20V 50A (Tc) 5.2W (Ta), 104W (Tc) Surface Mount 10-PolarPAK® (S)

N-Channel 20V 50A (Tc) 5.2W (Ta), 104W (Tc) Surface Mount 10-PolarPAK® (S)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 20V Vgs PolarPAK

MOSFET 20V Vds 20V Vgs PolarPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIE822DF-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIE822DF-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIE822DF-T1-E3
MOSFET N-CH 20V 50A 10POLARPAK

MOSFET N-CH 20V 50A 10POLARPAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIE822DF-T1-E3TR-ND SIE822DF-T1-E3 SIE822DF-T1-E3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details