Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE820DF-T1-E3 SIE820DF-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 101605-SIE820DF-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-PolarPAK (S) Dimension: 10-PolarPAK (S) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 143nC @ 10V Max Input Capacitance: 4300pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 18A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 101605-SIE820DF-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-PolarPAK (S) Dimension: 10-PolarPAK (S) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 143nC @ 10V Max Input Capacitance: 4300pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 18A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE820DF-T1-E3 - 101605-SIE820DF-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE820DF-T1-E3
101605-SIE820DF-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE820DF-T1-E3 101605-SIE820DF-T1-E3
Manufacturer: Vishay Win Source Part Number: 101605-SIE820DF-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-PolarPAK (S) Dimension: 10-PolarPAK (S) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 143nC @ 10V Max Input Capacitance: 4300pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 18A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 101605-SIE820DF-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 10-PolarPAK (S)
Dimension: 10-PolarPAK (S)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 143nC @ 10V
Max Input Capacitance: 4300pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 18A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 50A MOSFET Transistor
285-SIE820DF-T1-E3
20V 50A MOSFET Transistor 285-SIE820DF-T1-E3
MOSFET N-CH 20V 50A 10-POLARPAK Product overview: SIE820DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIE820DF-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 50A 10-POLARPAK Product overview: SIE820DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIE820DF-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 101605-SIE820DF-T1-E3 285-SIE820DF-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE820DF-T1-E3 20V 50A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts
PD 5200 to 104000 milliwatts 104000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 07N03LA - 197164-07N03LA - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 25 volts
PD 83000 milliwatts
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7628-100A,118 - 1025266-BUK7628-100A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 166000 milliwatts
View Details
2 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -6500 milliamps
View Details
7 suppliers