The Vishay SiE818DF is an N-channel MOSFET with a maximum drain-source voltage of 75V and a continuous drain current rating of 60A. It features a low on-state resistance of 0.0095Ω at a gate-source voltage of 10V, making it suitable for applications requiring efficient power management. The device is housed in a PolarPAK-10 package, which allows for double-sided cooling due to its ultra-low thermal resistance. It is halogen-free and compliant with RoHS directives, ensuring environmental safety. The MOSFET is designed for various applications, including primary side switching, half-bridge configurations, and synchronous rectification. With a maximum power dissipation of 125W and a wide operating temperature range of -55 to 150°C, this component is versatile for demanding environments.
Win Source Part Number: 1277591-SIE818DF-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 9.5mOhm @ 16A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 5.2W (Ta), 125W (Tc)
Package / Case: 10-PolarPAK® (L)
Supplier Device Package: 10-PolarPAK® (L)
Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3200 pF @ 38 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIE818DFT1GE3,SIE818
Base Product Number: SIE818
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 75V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)
N-CHANNEL 75-V (D-S) MOSFET - Tape and Reel Product overview: SIE818DF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIE818DF-T1-GE3
MOSFET 75V Vds 20V Vgs PolarPAK
MOSFET, N CHANNEL, 75V, 60A, POLARPAK-10, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes
MOSFET, N CHANNEL, 75V, 60A, POLARPAK-10; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes
MOSFET N-CH 75V 60A 10POLARPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1277591-SIE818DF-T1-GE3 | SIE818DF-T1-GE3TR-ND | 2088-SIE818DF-T1-GE3 | SIE818DF-T1-GE3 | 15R4859 | 17X9998 | SIE818DF-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel MOSFET Transistor | MOSFET | Mosfet, N Channel, 75V, 60A, Polarpak-10, Full Reel; Channel Type Vishay | Mosfet, N Channel, 75V, 60A, Polarpak-10; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | ||
| Package Type | SOT3 | 10-PolarPAK® (L) | TO-3 | TO-3 | 10-PolarPAKR (L) | ||
| PD | 125000 milliwatts | 125000 milliwatts |