Vishay Intertechnology, Inc. 40V 60A MOSFET Transistor SIE812DF-T1-GE3

Description
MOSFET N-CH 40V 60A POLARPAK Product overview: SIE812DF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIE812DF-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 60A POLARPAK Product overview: SIE812DF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIE812DF-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 60A MOSFET Transistor
2088-SIE812DF-T1-GE3
40V 60A MOSFET Transistor 2088-SIE812DF-T1-GE3
MOSFET N-CH 40V 60A POLARPAK Product overview: SIE812DF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIE812DF-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 60A POLARPAK Product overview: SIE812DF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIE812DF-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277590-SIE812DF-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277590-SIE812DF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277590-SIE812DF-T1-GE3
Win Source Part Number: 1277590-SIE812DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 2.6mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Package / Case: 10-PolarPAK® (L) Supplier Device Package: 10-PolarPAK® (L) Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8300 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIE812DF-T1-GE3,SIE8 12DF-T1-GE3TR,SIE812 DF-T1-GE3DKR,SIE812D F-T1-GE3CT Base Product Number: SIE812 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277590-SIE812DF-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 2.6mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 5.2W (Ta), 125W (Tc)
Package / Case: 10-PolarPAK® (L)
Supplier Device Package: 10-PolarPAK® (L)
Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8300 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIE812DF-T1-GE3,SIE812DF-T1-GE3TR,SIE812DF-T1-GE3DKR,SIE812DF-T1-GE3CT
Base Product Number: SIE812
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIE812DF-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIE812DF-T1-GE3TR-ND
Single FETs, MOSFETs SIE812DF-T1-GE3TR-ND
N-Channel 40V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

N-Channel 40V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIE812DF-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIE812DF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIE812DF-T1-GE3
MOSFET N-CH 40V 60A 10POLARPAK

MOSFET N-CH 40V 60A 10POLARPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 163A 125W 2.6mohm @ 10V

MOSFET 40V 163A 125W 2.6mohm @ 10V

Buy Now Datasheet
N Channel Mosfet, 40V, 60A Polarpak; Channel Type Vishay - 26R1858 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 60A Polarpak; Channel Type Vishay
26R1858
N Channel Mosfet, 40V, 60A Polarpak; Channel Type Vishay 26R1858
N CHANNEL MOSFET, 40V, 60A POLARPAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 60A POLARPAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 40V, 60A Polarpak; Channel Type Vishay - 15R4857 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 60A Polarpak; Channel Type Vishay
15R4857
N Channel Mosfet, 40V, 60A Polarpak; Channel Type Vishay 15R4857
N CHANNEL MOSFET, 40V, 60A POLARPAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 60A POLARPAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SIE812DF-T1-GE3 1277590-SIE812DF-T1-GE3 SIE812DF-T1-GE3TR-ND SIE812DF-T1-GE3 SIE812DF-T1-GE3 26R1858
Product Name 40V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 40V, 60A Polarpak; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel N-Channel
PD 5200 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data