Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIE808DF-T1-GE3

Description
Win Source Part Number: 1277537-SIE808DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 1.6mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Package / Case: 10-PolarPAK® (L) Supplier Device Package: 10-PolarPAK® (L) Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8800 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIE808 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277537-SIE808DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 1.6mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Package / Case: 10-PolarPAK® (L) Supplier Device Package: 10-PolarPAK® (L) Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8800 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIE808 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277537-SIE808DF-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277537-SIE808DF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277537-SIE808DF-T1-GE3
Win Source Part Number: 1277537-SIE808DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 1.6mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Package / Case: 10-PolarPAK® (L) Supplier Device Package: 10-PolarPAK® (L) Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8800 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIE808 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277537-SIE808DF-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 1.6mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 5.2W (Ta), 125W (Tc)
Package / Case: 10-PolarPAK® (L)
Supplier Device Package: 10-PolarPAK® (L)
Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8800 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIE808
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIE808DF-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIE808DF-T1-GE3-ND
Single FETs, MOSFETs SIE808DF-T1-GE3-ND
N-Channel 20V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

N-Channel 20V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 220A 125W 1.6mohm @ 10V

MOSFET 20V 220A 125W 1.6mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIE808DF-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIE808DF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIE808DF-T1-GE3
MOSFET N-CH 20V 60A 10POLARPAK

MOSFET N-CH 20V 60A 10POLARPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277537-SIE808DF-T1-GE3 SIE808DF-T1-GE3-ND SIE808DF-T1-GE3 SIE808DF-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data