Vishay Intertechnology, Inc. Single FETs, MOSFETs SIE808DF-T1-E3

Description
N-Channel 20V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)
Request a Quote Datasheet
Description
N-Channel 20V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIE808DF-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIE808DF-T1-E3TR-ND
Single FETs, MOSFETs 742-SIE808DF-T1-E3TR-ND
N-Channel 20V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

N-Channel 20V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE808DF-T1-E3 - 1096401-SIE808DF-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE808DF-T1-E3
1096401-SIE808DF-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE808DF-T1-E3 1096401-SIE808DF-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096401-SIE808DF-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-PolarPAK (L) Dimension: 10-PolarPAK (L) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 155nC @ 10V Max Input Capacitance: 8800pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096401-SIE808DF-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 10-PolarPAK (L)
Dimension: 10-PolarPAK (L)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 155nC @ 10V
Max Input Capacitance: 8800pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 20V 45A MOSFET Transistor
2088-SIE808DF-T1-E3
SMD 20V 45A MOSFET Transistor 2088-SIE808DF-T1-E3
N-CH MOSFET 20V 45A 1.6mR TrenchFET Surface Mount Product overview: SIE808DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 45A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIE808DF-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 20V 45A 1.6mR TrenchFET Surface Mount Product overview: SIE808DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 45A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIE808DF-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIE808DF-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIE808DF-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIE808DF-T1-E3
MOSFET N-CH 20V 60A 10POLARPAK

MOSFET N-CH 20V 60A 10POLARPAK

Supplier's Site
Single FETs, MOSFETs - SIE808DF-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIE808DF-T1-E3
Single FETs, MOSFETs SIE808DF-T1-E3
MOSFET N-CH 20V 60A 10POLARPAK

MOSFET N-CH 20V 60A 10POLARPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 60A 125W 1.6mohm @ 10V

MOSFET 20V 60A 125W 1.6mohm @ 10V

Buy Now Datasheet
N Channel Mosfet, 20V, 60A Polarpak; Channel Type Vishay - 22M8803 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 60A Polarpak; Channel Type Vishay
22M8803
N Channel Mosfet, 20V, 60A Polarpak; Channel Type Vishay 22M8803
N CHANNEL MOSFET, 20V, 60A POLARPAK; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 60A POLARPAK; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 20V, 60A, Polarpak-10; Channel Type Vishay - 69W7161 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 60A, Polarpak-10; Channel Type Vishay
69W7161
Mosfet, N Channel, 20V, 60A, Polarpak-10; Channel Type Vishay 69W7161
MOSFET, N CHANNEL, 20V, 60A, POLARPAK-10; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 60A, POLARPAK-10; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIE808DF-T1-E3TR-ND 1096401-SIE808DF-T1-E3 2088-SIE808DF-T1-E3 SIE808DF-T1-E3 SIE808DF-T1-E3 SIE808DF-T1-E3 22M8803
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE808DF-T1-E3 SMD 20V 45A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 20V, 60A Polarpak; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type 10-PolarPAK® (L) SOT3; 10-PolarPAK (L) 10-PolarPAKR (L) 10-PolarPAK® (L) TO-3
V(BR)DSS 20 volts 20 volts
PD 5200 to 125000 milliwatts 125000 milliwatts 5200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2207344 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details