Vishay Intertechnology, Inc. SMD 30V 60A 125W MOSFET Transistor SIE806DF-T1-E3

Description
N-CH MOSFET 30V 60A 1.7mR 125W Surface Mount Product overview: SIE806DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A, 125W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, 125W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIE806DF-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 60A 1.7mR 125W Surface Mount Product overview: SIE806DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A, 125W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, 125W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIE806DF-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 60A 125W MOSFET Transistor
285-SIE806DF-T1-E3
SMD 30V 60A 125W MOSFET Transistor 285-SIE806DF-T1-E3
N-CH MOSFET 30V 60A 1.7mR 125W Surface Mount Product overview: SIE806DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A, 125W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, 125W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIE806DF-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 60A 1.7mR 125W Surface Mount Product overview: SIE806DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A, 125W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, 125W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIE806DF-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE806DF-T1-E3 - 097682-SIE806DF-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE806DF-T1-E3
097682-SIE806DF-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE806DF-T1-E3 097682-SIE806DF-T1-E3
Manufacturer: Vishay Win Source Part Number: 097682-SIE806DF-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-PolarPAK (L) Dimension: 10-PolarPAK (L) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 250nC @ 10V Max Input Capacitance: 13000pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 097682-SIE806DF-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 10-PolarPAK (L)
Dimension: 10-PolarPAK (L)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 250nC @ 10V
Max Input Capacitance: 13000pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.7 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SIE806DF-T1-E3 097682-SIE806DF-T1-E3
Product Name SMD 30V 60A 125W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE806DF-T1-E3
Polarity N-Channel N-Channel; N-Channel
PD 125000 milliwatts 5200 to 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data