Vishay Intertechnology, Inc. 30V 60A MOSFET Transistor SIE802DF-T1-GE3

Description
MOSFET N-CH 30V 60A 10POLARPAK Product overview: SIE802DF-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIE802DF-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 60A 10POLARPAK Product overview: SIE802DF-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIE802DF-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 60A MOSFET Transistor
278-SIE802DF-T1-GE3
30V 60A MOSFET Transistor 278-SIE802DF-T1-GE3
MOSFET N-CH 30V 60A 10POLARPAK Product overview: SIE802DF-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIE802DF-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 60A 10POLARPAK Product overview: SIE802DF-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIE802DF-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277531-SIE802DF-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277531-SIE802DF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277531-SIE802DF-T1-GE3
Win Source Part Number: 1277531-SIE802DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 1.9mOhm @ 23.6A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Package / Case: 10-PolarPAK® (L) Supplier Device Package: 10-PolarPAK® (L) Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIE802 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277531-SIE802DF-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 1.9mOhm @ 23.6A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Power Dissipation (Max): 5.2W (Ta), 125W (Tc)
Package / Case: 10-PolarPAK® (L)
Supplier Device Package: 10-PolarPAK® (L)
Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIE802
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIE802DF-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIE802DF-T1-GE3-ND
Single FETs, MOSFETs SIE802DF-T1-GE3-ND
N-Channel 30V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

N-Channel 30V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIE802DF-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIE802DF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIE802DF-T1-GE3
MOSFET N-CH 30V 60A 10POLARPAK

MOSFET N-CH 30V 60A 10POLARPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 202A 125W 1.9mohm @ 10V

MOSFET 30V 202A 125W 1.9mohm @ 10V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIE802DF-T1-GE3 1277531-SIE802DF-T1-GE3 SIE802DF-T1-GE3-ND SIE802DF-T1-GE3 SIE802DF-T1-GE3
Product Name 30V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 5200 milliwatts
Unlock Full Specs
to access all available technical data