Vishay Intertechnology, Inc. 30V 42.7A MOSFET Transistor SIE802DF-T1-E3

Description
N-CH MOSFET 30V 42.7A 1.9mR SMT Product overview: SIE802DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 42.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 42.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIE802DF-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 42.7A 1.9mR SMT Product overview: SIE802DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 42.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 42.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIE802DF-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 42.7A MOSFET Transistor
2088-SIE802DF-T1-E3
30V 42.7A MOSFET Transistor 2088-SIE802DF-T1-E3
N-CH MOSFET 30V 42.7A 1.9mR SMT Product overview: SIE802DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 42.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 42.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIE802DF-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 42.7A 1.9mR SMT Product overview: SIE802DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 42.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 42.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIE802DF-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIE802DF-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIE802DF-T1-E3TR-ND
Single FETs, MOSFETs SIE802DF-T1-E3TR-ND
N-Channel 30V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

N-Channel 30V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE802DF-T1-E3 - 124963-SIE802DF-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE802DF-T1-E3
124963-SIE802DF-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE802DF-T1-E3 124963-SIE802DF-T1-E3
Manufacturer: Vishay Win Source Part Number: 124963-SIE802DF-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-PolarPAK (L) Dimension: 10-PolarPAK (L) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 7000pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.9 mOhm @ 23.6A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 124963-SIE802DF-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 10-PolarPAK (L)
Dimension: 10-PolarPAK (L)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 7000pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.9 mOhm @ 23.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 60A 125W 1.9mohm @ 10V

MOSFET 30V 60A 125W 1.9mohm @ 10V

Buy Now Datasheet
MOSFET N-CH 30V 60A 10-POLARPAK - 880-SIE802DF-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 60A 10-POLARPAK
880-SIE802DF-T1-E3
MOSFET N-CH 30V 60A 10-POLARPAK 880-SIE802DF-T1-E3
MOSFET N-CH 30V 60A 10-POLARPAK

MOSFET N-CH 30V 60A 10-POLARPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIE802DF-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIE802DF-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIE802DF-T1-E3
MOSFET N-CH 30V 60A 10POLARPAK

MOSFET N-CH 30V 60A 10POLARPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-SIE802DF-T1-E3 SIE802DF-T1-E3TR-ND 124963-SIE802DF-T1-E3 SIE802DF-T1-E3 880-SIE802DF-T1-E3 SIE802DF-T1-E3
Product Name 30V 42.7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE802DF-T1-E3 MOSFET MOSFET N-CH 30V 60A 10-POLARPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 125000 milliwatts 5200 to 125000 milliwatts 5200 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 10-PolarPAK® (L) SOT3; 10-PolarPAK (L) 10-PolarPAKR (L)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data