Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIDR402DP-T1-GE3

Description
Win Source Part Number: 1277627-SIDR402DP-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 64.6A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 0.88mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 6.25W (Ta), 125W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8DC Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9100 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIDR402DP-T1-GE3CT,S IDR402DP-T1-GE3DKR,S IDR402DP-T1-GE3TR Base Product Number: SIDR402 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277627-SIDR402DP-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 64.6A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 0.88mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 6.25W (Ta), 125W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8DC Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9100 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIDR402DP-T1-GE3CT,S IDR402DP-T1-GE3DKR,S IDR402DP-T1-GE3TR Base Product Number: SIDR402 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277627-SIDR402DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277627-SIDR402DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277627-SIDR402DP-T1-GE3
Win Source Part Number: 1277627-SIDR402DP-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 64.6A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 0.88mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 6.25W (Ta), 125W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8DC Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9100 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIDR402DP-T1-GE3CT,S IDR402DP-T1-GE3DKR,S IDR402DP-T1-GE3TR Base Product Number: SIDR402 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277627-SIDR402DP-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 64.6A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 0.88mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power Dissipation (Max): 6.25W (Ta), 125W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8DC
Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9100 pF @ 20 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIDR402DP-T1-GE3CT,SIDR402DP-T1-GE3DKR,SIDR402DP-T1-GE3TR
Base Product Number: SIDR402
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
40V 64.6A MOSFET Transistor
278-SIDR402DP-T1-GE3
40V 64.6A MOSFET Transistor 278-SIDR402DP-T1-GE3
Trans MOSFET N-CH 40V 64.6A 8-Pin PowerPAK SO EP T/R Product overview: SIDR402DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 64.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 64.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIDR402DP-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 64.6A 8-Pin PowerPAK SO EP T/R Product overview: SIDR402DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 64.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 64.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIDR402DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIDR402DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIDR402DP-T1-GE3TR-ND
Single FETs, MOSFETs SIDR402DP-T1-GE3TR-ND
N-Channel 40V 64.6A (Ta), 100A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC

N-Channel 40V 64.6A (Ta), 100A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC

Buy Now Datasheet
Single FETs, MOSFETs - SIDR402DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIDR402DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIDR402DP-T1-GE3DKR-ND
N-Channel 40V 64.6A (Ta), 100A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC

N-Channel 40V 64.6A (Ta), 100A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC

Buy Now Datasheet
Single FETs, MOSFETs - SIDR402DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIDR402DP-T1-GE3CT-ND
Single FETs, MOSFETs SIDR402DP-T1-GE3CT-ND
N-Channel 40V 64.6A (Ta), 100A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC

N-Channel 40V 64.6A (Ta), 100A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC

Buy Now Datasheet
Mosfet, N-Ch, 40V, 100A, 150Deg C, 125W; Transistor Polarity Vishay - 78AC6501 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, 150Deg C, 125W; Transistor Polarity Vishay
78AC6501
Mosfet, N-Ch, 40V, 100A, 150Deg C, 125W; Transistor Polarity Vishay 78AC6501
MOSFET, N-CH, 40V, 100A, 150DEG C, 125W; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00073ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; PowerRoHS Compliant: Yes

MOSFET, N-CH, 40V, 100A, 150DEG C, 125W; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00073ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIDR402DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIDR402DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIDR402DP-T1-GE3
MOSFET N-CH 40V 64.6A/100A PPAK

MOSFET N-CH 40V 64.6A/100A PPAK

Supplier's Site
MOSFET 40V Vds 20V Vgs PowerPAK SO-8DC

MOSFET 40V Vds 20V Vgs PowerPAK SO-8DC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277627-SIDR402DP-T1-GE3 278-SIDR402DP-T1-GE3 SIDR402DP-T1-GE3TR-ND 78AC6501 SIDR402DP-T1-GE3 SIDR402DP-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 40V 64.6A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 40V, 100A, 150Deg C, 125W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type SO-8; SOT3 Tape and Reel SO-8; PowerPAK® SO-8 TO-3 SO-8; PowerPAKR SO-8
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 6250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7207QTR - 123327-AUIRF7207QTR - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 20 volts
PD 2500 milliwatts
View Details
5 suppliers
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers