Vishay Intertechnology, Inc. MOSFETs SiDR392DP-T1-GE3

Description
N-Channel 30 V (D-S) MOSFET PowerPAK SO
Request a Quote
Description
N-Channel 30 V (D-S) MOSFET PowerPAK SO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1783670 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783670
MOSFETs 1783670
N-Channel 30 V (D-S) MOSFET PowerPAK SO

N-Channel 30 V (D-S) MOSFET PowerPAK SO

Supplier's Site
MOSFETs - 1783934P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783934P
MOSFETs 1783934P
N-Channel 30 V (D-S) MOSFET PowerPAK SO

N-Channel 30 V (D-S) MOSFET PowerPAK SO

Supplier's Site
MOSFETs - 1783934 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783934
MOSFETs 1783934
N-Channel 30 V (D-S) MOSFET PowerPAK SO

N-Channel 30 V (D-S) MOSFET PowerPAK SO

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SiDR392DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SiDR392DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SiDR392DP-T1-GE3
MOSFET N-CH 30V 82A/100A PPAK

MOSFET N-CH 30V 82A/100A PPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1783670 1783934P SiDR392DP-T1-GE3
Product Name MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details