MOSFET N-CH 25V 87.7A/100A PPAK
N-Channel 25V 87.7A (Ta), 100A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC
MOSFET N-CH 25V 87.7A/100A PPAK
MOSFET N-CH 25V 87.7A/100A PPAK
MOSFET, N-CH, 25V, 100A, 150DEG C, 125W; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.00048ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; PowerRoHS Compliant: Yes
MOSFET 25V Vds 16V Vgs PowerPAK SO-8DC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SIDR220DP-T1-GE3DKR-ND | SIDR220DP-T1-GE3 | 78AC6499 | SIDR220DP-T1-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 25V, 100A, 150Deg C, 125W; Transistor Polarity Vishay | MOSFET |
| Polarity | N-Channel |