Power Field-Effect Transistor, Product overview: SIDR104ADP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIDR104ADP-T1-RE
Win Source Part Number: 1277587-SIDR104ADP-T
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 18.8A (Ta), 81A (Tc)
Rds On (Max) @ Id, Vgs: 6.1mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 5.4W (Ta), 100W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8DC
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3250 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIDR104ADP-T1-RE
Base Product Number: SIDR104
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
N-Channel 100V 18.8A (Ta), 81A (Tc) 5.4W (Ta), 100W (Tc) Surface Mount PowerPAK® SO-8DC
N-Channel 100V 18.8A (Ta), 81A (Tc) 5.4W (Ta), 100W (Tc) Surface Mount PowerPAK® SO-8DC
N-Channel 100V 18.8A (Ta), 81A (Tc) 5.4W (Ta), 100W (Tc) Surface Mount PowerPAK® SO-8DC
MOSFET, N-CH, 100V, 81A, POWERPAK SO ROHS COMPLIANT: YES
MOSFET N-CH 100V 18.8A/81A PPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SIDR104ADP-T1-RE3 | 1277587-SIDR104ADP-T1-RE3 | 742-SIDR104ADP-T1-RE3TR-ND | 77AH0211 | SIDR104ADP-T1-RE3 |
| Product Name | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 81A, Powerpak So Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |