Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 60-PowerBFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 60-PowerBFQFN
MICROBRICK DC/DC 20A REG MODULE
IC REG BUCK ADJ 20A POWERPAK
MICROBRICK DC/DC 20A REG MODULE
Switching Voltage Regulators microBRICK 4.5-24V; 20A
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2748643P | 742-SIC931BED-Y1-GE3-ND | SIC931BED-Y1-GE3 | SIC931BED-Y1-GE3 | SIC931BED-Y1-GE3 | SIC931BED-Y1-GE3 | SIC931BED-Y1-GE3 |
| Product Name | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; PowerPAK MLP60-A6C | Other; 60-PowerBFQFN | Other; 60-PowerBFQFN | Other; 60-PowerBFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Special Features | Synchronous Rectification |