Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 60-PowerBFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 60-PowerBFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 60-PowerBFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 60-PowerBFQFN
MICROBRICK DC/DC 20A REG MODULE
Switching Voltage Regulators microBRICK 4.5-24V; 20A
IC REG BUCK ADJ 20A POWERPAK
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 742-SIC931BED-T1-GE3CT-ND | SIC931BED-T1-GE3 | SIC931BED-T1-GE3 | SIC931BED-T1-GE3 | SIC931BED-T1-GE3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 60-PowerBFQFN | Other; 60-PowerBFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts |