Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers SIC788CD-T1-GE3

Description
Win Source Part Number: 1191377-SIC788CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 18V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP66-40 Supplier Device Package: PowerPAK® MLP66-40 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIC788CD-T1-GE3DKR,S IC788CD-T1-GE3CT,SIC 788CD-T1-GE3-ND,SIC7 88CD-T1-GE3TR Base Product Number: SIC788
Request a Quote Datasheet
Description
Win Source Part Number: 1191377-SIC788CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 18V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP66-40 Supplier Device Package: PowerPAK® MLP66-40 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIC788CD-T1-GE3DKR,S IC788CD-T1-GE3CT,SIC 788CD-T1-GE3-ND,SIC7 88CD-T1-GE3TR Base Product Number: SIC788
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1191377-SIC788CD-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1191377-SIC788CD-T1-GE3
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1191377-SIC788CD-T1-GE3
Win Source Part Number: 1191377-SIC788CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 18V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP66-40 Supplier Device Package: PowerPAK® MLP66-40 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIC788CD-T1-GE3DKR,S IC788CD-T1-GE3CT,SIC 788CD-T1-GE3-ND,SIC7 88CD-T1-GE3TR Base Product Number: SIC788

Win Source Part Number: 1191377-SIC788CD-T1-GE3
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: VRPower®
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Package: Tape & Reel
Applications: Synchronous Buck Converters
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 50A
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5V ~ 18V
Load Type: Inductive
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: PowerPAK® MLP66-40
Supplier Device Package: PowerPAK® MLP66-40
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SIC788CD-T1-GE3DKR,SIC788CD-T1-GE3CT,SIC788CD-T1-GE3-ND,SIC788CD-T1-GE3TR
Base Product Number: SIC788

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1191377-SIC788CD-T1-GE3
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details