Win Source Part Number: 1253534-SIC783ACD-T1
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: VRPower®
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Package: Tape & Reel (TR)
Applications: Synchronous Buck Converters
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 50A
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5V ~ 16V
Load Type: Inductive
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: PowerPAK® MLP66-40
Supplier Device Package: PowerPAK® MLP66-40
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIC783
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1253534-SIC783ACD-T1-GE3 |
| Product Name | Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers |
| Output Options | Inverting |