Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers SIC779ACD-T1-GE3

Description
Win Source Part Number: 1253545-SIC779ACD-T1 -GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 3,000 Mounting: SMD (SMT) Technology: DrMOS Interface: PWM Current - Output / Channel: 35A Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 3V ~ 16V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP66-40 Supplier Device Package: PowerPAK® MLP66-40 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Vishay Siliconix Other Names: SIC779ACD-T1-GE3,SIC 779ACD-T1-GE3DKR,SIC 779ACD-T1-GE3CT,SIC7 79ACD-T1-GE3TR Base Product Number: SIC779
Request a Quote Datasheet
Description
Win Source Part Number: 1253545-SIC779ACD-T1 -GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 3,000 Mounting: SMD (SMT) Technology: DrMOS Interface: PWM Current - Output / Channel: 35A Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 3V ~ 16V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP66-40 Supplier Device Package: PowerPAK® MLP66-40 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Vishay Siliconix Other Names: SIC779ACD-T1-GE3,SIC 779ACD-T1-GE3DKR,SIC 779ACD-T1-GE3CT,SIC7 79ACD-T1-GE3TR Base Product Number: SIC779
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253545-SIC779ACD-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253545-SIC779ACD-T1-GE3
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253545-SIC779ACD-T1-GE3
Win Source Part Number: 1253545-SIC779ACD-T1 -GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 3,000 Mounting: SMD (SMT) Technology: DrMOS Interface: PWM Current - Output / Channel: 35A Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 3V ~ 16V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP66-40 Supplier Device Package: PowerPAK® MLP66-40 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Vishay Siliconix Other Names: SIC779ACD-T1-GE3,SIC 779ACD-T1-GE3DKR,SIC 779ACD-T1-GE3CT,SIC7 79ACD-T1-GE3TR Base Product Number: SIC779

Win Source Part Number: 1253545-SIC779ACD-T1-GE3
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Package: Tape & Reel
Applications: Synchronous Buck Converters
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: DrMOS
Interface: PWM
Current - Output / Channel: 35A
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 3V ~ 16V
Load Type: Inductive
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: PowerPAK® MLP66-40
Supplier Device Package: PowerPAK® MLP66-40
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Vishay Siliconix
Other Names: SIC779ACD-T1-GE3,SIC779ACD-T1-GE3DKR,SIC779ACD-T1-GE3CT,SIC779ACD-T1-GE3TR
Base Product Number: SIC779

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253545-SIC779ACD-T1-GE3
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8225976 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details