Vishay Intertechnology, Inc. Full, Half-Bridge (H Bridge) Drivers SIC778ACD-T1-GE3

Description
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40
Request a Quote Datasheet
Description
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - SIC778ACD-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
SIC778ACD-T1-GE3TR-ND
Full, Half-Bridge (H Bridge) Drivers SIC778ACD-T1-GE3TR-ND
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40

Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - SIC778ACD-T1-GE3 - 933777-SIC778ACD-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - SIC778ACD-T1-GE3
933777-SIC778ACD-T1-GE3
PMIC - PMIC - Full, Half - Bridge Drivers - SIC778ACD-T1-GE3 933777-SIC778ACD-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933777-SIC778ACD-T1- GE3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40 Package: Reel - TR Package: PowerPAK® MLP66-40 Mounting: Surface Mount Part Status: Obsolete Family Name: SIC778 Categories: Integrated Circuits (ICs) Case / Package: PowerPAK® MLP66-40 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIC778ACDT1GE3, SIC778ACD-T1-GE3DKR, SIC778ACD-T1-GE3TR, SIC778ACD-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 933777-SIC778ACD-T1-GE3
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40
Package: Reel - TR
Package: PowerPAK® MLP66-40
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIC778
Categories: Integrated Circuits (ICs)
Case / Package: PowerPAK® MLP66-40
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SIC778ACDT1GE3, SIC778ACD-T1-GE3DKR, SIC778ACD-T1-GE3TR, SIC778ACD-T1-GE3CT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - SIC778ACD-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
SIC778ACD-T1-GE3
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers SIC778ACD-T1-GE3
IC HALF BRIDGE DRIVER 40A PPAK

IC HALF BRIDGE DRIVER 40A PPAK

Supplier's Site
Full Half-Bridge Drivers - SIC778ACD-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
SIC778ACD-T1-GE3
Full Half-Bridge Drivers SIC778ACD-T1-GE3
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40

Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number SIC778ACD-T1-GE3TR-ND 933777-SIC778ACD-T1-GE3 SIC778ACD-T1-GE3 SIC778ACD-T1-GE3
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - SIC778ACD-T1-GE3 Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type PowerPAK® MLP66-40 PowerPAK® MLP66-40 PowerPAK® MLP66-40
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2534VX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 125000 kHz
View Details
Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8231AC-AS1 - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Input Threshold PWM
View Details
LED Drivers - A6277ELWTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 74HC573D/S400,118 - Rochester Electronics
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details