Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers SIC770CD-T1-GE3

Description
Win Source Part Number: 1253544-SIC770CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: Tape & Reel (TR) Applications: Synchronous Buck Converters Standard Package: 3,000 Mounting: SMD (SMT) Technology: DrMOS Interface: PWM Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 24V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP66-40 Supplier Device Package: PowerPAK® MLP66-40 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Vishay Siliconix Base Product Number: SIC770 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1253544-SIC770CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: Tape & Reel (TR) Applications: Synchronous Buck Converters Standard Package: 3,000 Mounting: SMD (SMT) Technology: DrMOS Interface: PWM Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 24V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP66-40 Supplier Device Package: PowerPAK® MLP66-40 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Vishay Siliconix Base Product Number: SIC770 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253544-SIC770CD-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253544-SIC770CD-T1-GE3
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253544-SIC770CD-T1-GE3
Win Source Part Number: 1253544-SIC770CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: Tape & Reel (TR) Applications: Synchronous Buck Converters Standard Package: 3,000 Mounting: SMD (SMT) Technology: DrMOS Interface: PWM Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 24V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP66-40 Supplier Device Package: PowerPAK® MLP66-40 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Vishay Siliconix Base Product Number: SIC770 Product Status: Obsolete

Win Source Part Number: 1253544-SIC770CD-T1-GE3
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Package: Tape & Reel (TR)
Applications: Synchronous Buck Converters
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: DrMOS
Interface: PWM
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5V ~ 24V
Load Type: Inductive
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: PowerPAK® MLP66-40
Supplier Device Package: PowerPAK® MLP66-40
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Vishay Siliconix
Base Product Number: SIC770
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253544-SIC770CD-T1-GE3
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1220667 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details