Vishay Intertechnology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - SIC769CD-T1-E3 SIC769CD-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 115055-SIC769CD-T1-E 3 Packaging: Reel - TR Features: Bootstrap Circuit, Diode Emulation, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 16 V Rds On (Typ): 1.7 mOhm LS, 6 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerPAK MLP66-40 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 115055-SIC769CD-T1-E 3 Packaging: Reel - TR Features: Bootstrap Circuit, Diode Emulation, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 16 V Rds On (Typ): 1.7 mOhm LS, 6 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerPAK MLP66-40 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - SIC769CD-T1-E3 - 115055-SIC769CD-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - SIC769CD-T1-E3
115055-SIC769CD-T1-E3
PMIC - PMIC - Full, Half - Bridge Drivers - SIC769CD-T1-E3 115055-SIC769CD-T1-E3
Manufacturer: Vishay Win Source Part Number: 115055-SIC769CD-T1-E 3 Packaging: Reel - TR Features: Bootstrap Circuit, Diode Emulation, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 16 V Rds On (Typ): 1.7 mOhm LS, 6 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerPAK MLP66-40 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 115055-SIC769CD-T1-E3
Packaging: Reel - TR
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 3 V to 16 V
Rds On (Typ): 1.7 mOhm LS, 6 mOhm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerPAK MLP66-40
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 35A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - SIC769CD-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
SIC769CD-T1-E3
Full Half-Bridge Drivers SIC769CD-T1-E3
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40

Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - SIC769CD-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
SIC769CD-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers SIC769CD-T1-E3
IC HALF BRIDGE DRIVER 35A PPAK

IC HALF BRIDGE DRIVER 35A PPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 115055-SIC769CD-T1-E3 SIC769CD-T1-E3 SIC769CD-T1-E3
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - SIC769CD-T1-E3 Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type PowerPAK MLP66-40 PowerPAK® MLP66-40
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC204N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - 74AVC1T1004DPJ - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gate Driver IC - SI8231AD-D-IS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
2 suppliers