Vishay Intertechnology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - SIC762CD-T1-GE3 SIC762CD-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028741-SIC762CD-T1-G E3 Packaging: Reel - TR Features: Bootstrap Circuit, Diode Emulation, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 24 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerPAK MLP66-40 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 028741-SIC762CD-T1-G E3 Packaging: Reel - TR Features: Bootstrap Circuit, Diode Emulation, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 24 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerPAK MLP66-40 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIC762CD-T1-GE3 is an integrated DrMOS power stage solution from Vishay Siliconix, designed for high-frequency buck applications. It features optimized n-channel MOSFETs for both high side and low side, along with a comprehensive MOSFET driver IC that adheres to the Intel DrMOS standard. This device can deliver up to 35 A of continuous output current and operates within an input voltage range of 3 V to 27 V, making it suitable for CPU and GPU core voltage regulation in various computing applications. The SIC762CD is capable of achieving operating frequencies exceeding 1 MHz and is optimized for low output voltage applications, specifically in the range of 0.8 V to 2.0 V with a nominal input voltage of 24 V. It incorporates features such as adaptive dead time control, thermal shutdown warning, under-voltage lockout, and shoot-through protection, enhancing its reliability and efficiency. The device is packaged in a compact PowerPAK MLP6 x 6 package, which helps reduce stray inductance and improve overall efficiency.

Datasheet Summary
Powered by GS/AI

The SIC762CD-T1-GE3 is an integrated DrMOS power stage solution from Vishay Siliconix, designed for high-frequency buck applications. It features optimized n-channel MOSFETs for both high side and low side, along with a comprehensive MOSFET driver IC that adheres to the Intel DrMOS standard. This device can deliver up to 35 A of continuous output current and operates within an input voltage range of 3 V to 27 V, making it suitable for CPU and GPU core voltage regulation in various computing applications. The SIC762CD is capable of achieving operating frequencies exceeding 1 MHz and is optimized for low output voltage applications, specifically in the range of 0.8 V to 2.0 V with a nominal input voltage of 24 V. It incorporates features such as adaptive dead time control, thermal shutdown warning, under-voltage lockout, and shoot-through protection, enhancing its reliability and efficiency. The device is packaged in a compact PowerPAK MLP6 x 6 package, which helps reduce stray inductance and improve overall efficiency.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - SIC762CD-T1-GE3 - 028741-SIC762CD-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - SIC762CD-T1-GE3
028741-SIC762CD-T1-GE3
PMIC - PMIC - Full, Half - Bridge Drivers - SIC762CD-T1-GE3 028741-SIC762CD-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028741-SIC762CD-T1-G E3 Packaging: Reel - TR Features: Bootstrap Circuit, Diode Emulation, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 24 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerPAK MLP66-40 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028741-SIC762CD-T1-GE3
Packaging: Reel - TR
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 3 V to 24 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerPAK MLP66-40
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 35A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - SIC762CD-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
SIC762CD-T1-GE3
Full Half-Bridge Drivers SIC762CD-T1-GE3
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40

Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - SIC762CD-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
SIC762CD-T1-GE3
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers SIC762CD-T1-GE3
IC HALF BRIDGE DRIVER 35A PPAK

IC HALF BRIDGE DRIVER 35A PPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 028741-SIC762CD-T1-GE3 SIC762CD-T1-GE3 SIC762CD-T1-GE3
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - SIC762CD-T1-GE3 Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type PowerPAK MLP66-40 PowerPAK® MLP66-40
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 296-DRV8714HQPHPRQ1TR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Supply Voltage 4.9 to 37 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 976955-74AVCH4T245BQ,115 - Win Source Electronics
Specs
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - AAT2866IMK-3-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details