Vishay Intertechnology, Inc. PMIC - PMIC - Gate Drivers - SIC734CD9-T1 SIC734CD9-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134845-SIC734CD9-T1 Power Dissipation: 6 W Resistance: 9.5 mΩ Number of Pins: 32 Number of Outputs: 1 Output Current: 25 A Categories: PMIC - Gate Drivers Output Current per Channel: 25 A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: No SVHC Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134845-SIC734CD9-T1 Power Dissipation: 6 W Resistance: 9.5 mΩ Number of Pins: 32 Number of Outputs: 1 Output Current: 25 A Categories: PMIC - Gate Drivers Output Current per Channel: 25 A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: No SVHC Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SIC734CD9-T1 - 1134845-SIC734CD9-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SIC734CD9-T1
1134845-SIC734CD9-T1
PMIC - PMIC - Gate Drivers - SIC734CD9-T1 1134845-SIC734CD9-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134845-SIC734CD9-T1 Power Dissipation: 6 W Resistance: 9.5 mΩ Number of Pins: 32 Number of Outputs: 1 Output Current: 25 A Categories: PMIC - Gate Drivers Output Current per Channel: 25 A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: No SVHC Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134845-SIC734CD9-T1
Power Dissipation: 6 W
Resistance: 9.5 mΩ
Number of Pins: 32
Number of Outputs: 1
Output Current: 25 A
Categories: PMIC - Gate Drivers
Output Current per Channel: 25 A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C

Buy Now
Gate Driver IC - 730-SIC734CD9-T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-SIC734CD9-T1
Gate Driver IC 730-SIC734CD9-T1
VISHAY SIC734CD9-T1 MOSFET DRIVER, POWERPAK Product overview: SIC734CD9-T1 from Vishay is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SIC734CD9-T1 can be used for catalog matching and distributor lookup.

VISHAY SIC734CD9-T1 MOSFET DRIVER, POWERPAK Product overview: SIC734CD9-T1 from Vishay is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SIC734CD9-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 1134845-SIC734CD9-T1 730-SIC734CD9-T1
Product Name PMIC - PMIC - Gate Drivers - SIC734CD9-T1 Gate Driver IC
Number of Outputs 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
Power - Gate Driver ICs - 2EDN7534B - 2EDN7534B - Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.2 to 20 volts
View Details
LED Drivers - NCR402U115 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details