Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers SIC651CD-T1-GE3

Description
Win Source Part Number: 1253539-SIC651CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Current - Output / Channel: 50A Fault Protection: Over Current, Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 24V Rds On (Typ): 3Ohm LS + HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 100A Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP55-31L Supplier Device Package: PowerPAK® MLP55-31L Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: 742-SIC651CD-T1-GE3C T,742-SIC651CD-T1-GE 3DKR,742-SIC651CD-T1 -GE3TR Base Product Number: SIC651
Request a Quote Datasheet
Description
Win Source Part Number: 1253539-SIC651CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Current - Output / Channel: 50A Fault Protection: Over Current, Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 24V Rds On (Typ): 3Ohm LS + HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 100A Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP55-31L Supplier Device Package: PowerPAK® MLP55-31L Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: 742-SIC651CD-T1-GE3C T,742-SIC651CD-T1-GE 3DKR,742-SIC651CD-T1 -GE3TR Base Product Number: SIC651
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253539-SIC651CD-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253539-SIC651CD-T1-GE3
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253539-SIC651CD-T1-GE3
Win Source Part Number: 1253539-SIC651CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Current - Output / Channel: 50A Fault Protection: Over Current, Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 24V Rds On (Typ): 3Ohm LS + HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 100A Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP55-31L Supplier Device Package: PowerPAK® MLP55-31L Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: 742-SIC651CD-T1-GE3C T,742-SIC651CD-T1-GE 3DKR,742-SIC651CD-T1 -GE3TR Base Product Number: SIC651

Win Source Part Number: 1253539-SIC651CD-T1-GE3
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: VRPower®
Features: Bootstrap Circuit, Diode Emulation
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Logic, PWM
Current - Output / Channel: 50A
Fault Protection: Over Current, Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 24V
Rds On (Typ): 3Ohm LS + HS
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 100A
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: PowerPAK® MLP55-31L
Supplier Device Package: PowerPAK® MLP55-31L
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: 742-SIC651CD-T1-GE3CT,742-SIC651CD-T1-GE3DKR,742-SIC651CD-T1-GE3TR
Base Product Number: SIC651

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253539-SIC651CD-T1-GE3
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details