Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers SIC645ADR-T1-GE3

Description
Win Source Part Number: 1253535-SIC645ADR-T1 -GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Status Flag Package: Tape & Reel (TR) Applications: Synchronous Buck Converters, Voltage Regulators Standard Package: 3,000 Mounting: SMD (SMT) Technology: NMOS Interface: PWM Fault Protection: Current Limiting, Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 18V Rds On (Typ): 0.76mOhm LS, 3.6mOhm HS Load Type: Inductive Voltage - Supply: 4.75 ~ 5.25V Package / Case: 32-PowerWFQFN Supplier Device Package: PowerPAK® MLP55-32 Double Cooling Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIC645
Request a Quote Datasheet
Description
Win Source Part Number: 1253535-SIC645ADR-T1 -GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Status Flag Package: Tape & Reel (TR) Applications: Synchronous Buck Converters, Voltage Regulators Standard Package: 3,000 Mounting: SMD (SMT) Technology: NMOS Interface: PWM Fault Protection: Current Limiting, Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 18V Rds On (Typ): 0.76mOhm LS, 3.6mOhm HS Load Type: Inductive Voltage - Supply: 4.75 ~ 5.25V Package / Case: 32-PowerWFQFN Supplier Device Package: PowerPAK® MLP55-32 Double Cooling Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIC645
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253535-SIC645ADR-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253535-SIC645ADR-T1-GE3
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253535-SIC645ADR-T1-GE3
Win Source Part Number: 1253535-SIC645ADR-T1 -GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Status Flag Package: Tape & Reel (TR) Applications: Synchronous Buck Converters, Voltage Regulators Standard Package: 3,000 Mounting: SMD (SMT) Technology: NMOS Interface: PWM Fault Protection: Current Limiting, Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 18V Rds On (Typ): 0.76mOhm LS, 3.6mOhm HS Load Type: Inductive Voltage - Supply: 4.75 ~ 5.25V Package / Case: 32-PowerWFQFN Supplier Device Package: PowerPAK® MLP55-32 Double Cooling Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIC645

Win Source Part Number: 1253535-SIC645ADR-T1-GE3
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: VRPower®
Features: Bootstrap Circuit, Status Flag
Package: Tape & Reel (TR)
Applications: Synchronous Buck Converters, Voltage Regulators
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: NMOS
Interface: PWM
Fault Protection: Current Limiting, Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5V ~ 18V
Rds On (Typ): 0.76mOhm LS, 3.6mOhm HS
Load Type: Inductive
Voltage - Supply: 4.75 ~ 5.25V
Package / Case: 32-PowerWFQFN
Supplier Device Package: PowerPAK® MLP55-32 Double Cooling
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIC645

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253535-SIC645ADR-T1-GE3
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855656P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details