Vishay Intertechnology, Inc. Full, Half-Bridge (H Bridge) Drivers SIC639ACD-T1-GE3

Description
Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Request a Quote Datasheet
Description
Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - SIC639ACD-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
SIC639ACD-T1-GE3TR-ND
Full, Half-Bridge (H Bridge) Drivers SIC639ACD-T1-GE3TR-ND
Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - SIC639ACD-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
SIC639ACD-T1-GE3DKR-ND
Full, Half-Bridge (H Bridge) Drivers SIC639ACD-T1-GE3DKR-ND
Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - SIC639ACD-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
SIC639ACD-T1-GE3CT-ND
Full, Half-Bridge (H Bridge) Drivers SIC639ACD-T1-GE3CT-ND
Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Buy Now Datasheet
Dc/dc Conv, 1.5Mhz, Powerpak Mlp55-31; Input Voltage Min Vishay - 81AC2759 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 1.5Mhz, Powerpak Mlp55-31; Input Voltage Min Vishay
81AC2759
Dc/dc Conv, 1.5Mhz, Powerpak Mlp55-31; Input Voltage Min Vishay 81AC2759
DC/DC CONV, 1.5MHZ, POWERPAK MLP55-31; Input Voltage Min:2.7V; Input Voltage Max:24V; Output Current:50A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:31Pins; Switching Frequency RoHS Compliant: Yes

DC/DC CONV, 1.5MHZ, POWERPAK MLP55-31; Input Voltage Min:2.7V; Input Voltage Max:24V; Output Current:50A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:31Pins; Switching Frequency RoHS Compliant: Yes

Supplier's Site Datasheet
Full Half-Bridge Drivers - SIC639ACD-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
SIC639ACD-T1-GE3
Full Half-Bridge Drivers SIC639ACD-T1-GE3
Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - SIC639ACD-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
SIC639ACD-T1-GE3
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers SIC639ACD-T1-GE3
IC HALF BRIDGE DRIVER 50A PPAK

IC HALF BRIDGE DRIVER 50A PPAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number SIC639ACD-T1-GE3TR-ND 81AC2759 SIC639ACD-T1-GE3 SIC639ACD-T1-GE3
Product Name Full, Half-Bridge (H Bridge) Drivers Dc/dc Conv, 1.5Mhz, Powerpak Mlp55-31; Input Voltage Min Vishay Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type PowerPAK® MLP55-31L PowerPAK® MLP55-31L
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - SI5330B-B00204-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
LED Drivers - A6260KLJ-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.3500 amps
View Details
 - 74HCT1G126GV,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details