Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
IC HALF BRIDGE DRIVER 50A PPAK
DC/DC CONV, 1.5MHZ, POWERPAK MLP55-31; Input Voltage Min:2.7V; Input Voltage Max:24V; Output Current:50A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:31Pins; Switching Frequency RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | SIC638ACD-T1-GE3DKR-ND | SIC638ACD-T1-GE3 | SIC638ACD-T1-GE3 | 81AC2757 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Dc/dc Conv, 1.5Mhz, Powerpak Mlp55-31; Input Voltage Min Vishay |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | PowerPAK® MLP55-31L | PowerPAK® MLP55-31L | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |