Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers SIC634CD-T1-GE3

Description
Win Source Part Number: 1093029-SIC634CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit Package: Tape & Reel Applications: Synchronous Buck Converters, Voltage Regulators Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 24V Load Type: Inductive Current - Peak Output: 55A Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP55-31L Supplier Device Package: PowerPAK® MLP55-31L Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIC634CD-T1-GE3CT,SI C634CD-T1-GE3-ND,SIC 634CD-T1-GE3DKR,SIC6 34CD-T1-GE3TR Base Product Number: SIC634
Request a Quote Datasheet
Description
Win Source Part Number: 1093029-SIC634CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit Package: Tape & Reel Applications: Synchronous Buck Converters, Voltage Regulators Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 24V Load Type: Inductive Current - Peak Output: 55A Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP55-31L Supplier Device Package: PowerPAK® MLP55-31L Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIC634CD-T1-GE3CT,SI C634CD-T1-GE3-ND,SIC 634CD-T1-GE3DKR,SIC6 34CD-T1-GE3TR Base Product Number: SIC634
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1093029-SIC634CD-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1093029-SIC634CD-T1-GE3
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1093029-SIC634CD-T1-GE3
Win Source Part Number: 1093029-SIC634CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit Package: Tape & Reel Applications: Synchronous Buck Converters, Voltage Regulators Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 24V Load Type: Inductive Current - Peak Output: 55A Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP55-31L Supplier Device Package: PowerPAK® MLP55-31L Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIC634CD-T1-GE3CT,SI C634CD-T1-GE3-ND,SIC 634CD-T1-GE3DKR,SIC6 34CD-T1-GE3TR Base Product Number: SIC634

Win Source Part Number: 1093029-SIC634CD-T1-GE3
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: VRPower®
Features: Bootstrap Circuit
Package: Tape & Reel
Applications: Synchronous Buck Converters, Voltage Regulators
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 50A
Fault Protection: UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5V ~ 24V
Load Type: Inductive
Current - Peak Output: 55A
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: PowerPAK® MLP55-31L
Supplier Device Package: PowerPAK® MLP55-31L
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SIC634CD-T1-GE3CT,SIC634CD-T1-GE3-ND,SIC634CD-T1-GE3DKR,SIC634CD-T1-GE3TR
Base Product Number: SIC634

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1093029-SIC634CD-T1-GE3
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 412866P - RS Components, Ltd.
Specs
Number of Supplies 2
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details