Manufacturer: Vishay
Win Source Part Number: 1249743-SIC631CD-T1-
Series: VRPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bootstrap Circuit, Diode Emulation
Package: PowerPAK MLP55-31L
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5 V ~ 24 V
Load Type: Inductive
Current - Peak Output: 55A
Family Name: SiC631
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: PowerPAK MLP55-31L
Output Current per Channel: 50A
Introduction Date: January 09, 2016
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1249743-SIC631CD-T1-GE3 |
| Product Name | Electrical Parts - SIC631CD-T1-GE3 |