Vishay Precision Group Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay SIC477ED-T1-GE3

Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:6A;RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:6A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay - 23AH3584 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay
23AH3584
Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay 23AH3584
DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:6A;RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:6A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 23AH3584
Product Name Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay
Input Voltage 4.5 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details