Vishay Intertechnology, Inc. Connectors,Interconnects SIC476ED-T1-GE3

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Function: Multiple, NonProgrammable Output Configuration: Half Bridge (14) Topology: ADC, Comparator, Oscillator, Register Bank Output Type: Open Collector Frequency - Switching: 600kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Function: Multiple, NonProgrammable Output Configuration: Half Bridge (14) Topology: ADC, Comparator, Oscillator, Register Bank Output Type: Open Collector Frequency - Switching: 600kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Function: Multiple, NonProgrammable Output Configuration: Half Bridge (14) Topology: ADC, Comparator, Oscillator, Register Bank Output Type: Open Collector Frequency - Switching: 600kHz Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Function: Multiple, NonProgrammable
Output Configuration: Half Bridge (14)
Topology: ADC, Comparator, Oscillator, Register Bank
Output Type: Open Collector
Frequency - Switching: 600kHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details