Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A PowerPAK® MLP55-27
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A PowerPAK® MLP55-27
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A PowerPAK® MLP55-27
IC REG BUCK 12A PPPAK MLP55-27L
IC REG BUCK 12A PPPAK MLP55-27L
Switching Voltage Regulators microBUCK 4.5-55V; 12A
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A PowerPAK® MLP55-27
IC REG BUCK 12A PPPAK MLP55-27L
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 742-SIC476ED-T1-GE3TR-ND | SIC476ED-T1-GE3 | SIC476ED-T1-GE3 | SIC476ED-T1-GE3 | SIC476ED-T1-GE3 | SIC476ED-T1-GE3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 24 volts | 0.8000 volts | 0.8000 to 24 volts | 0.8000 volts |