Vishay Precision Group Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay SIC472ED-T1-GE3

Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:8A;RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:8A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay - 78AC6496 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay
78AC6496
Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay 78AC6496
DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:8A;RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:8A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 78AC6496
Product Name Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay
Input Voltage 4.5 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details