Win Source Part Number: 1372154-SIC472ED-T1-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Series: microBUCK®
Package: Tape & Reel
Product Status: Active
Package / Case: PowerPAK® MLP55-27
Supplier Device Package: PowerPAK® MLP55-27
Base Product Number: SIC472
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 55V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 50.6V
Current - Output: 8A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Frequency - Switching: 20kHz ~ 2MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A PowerPAK® MLP55-27
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A PowerPAK® MLP55-27
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A PowerPAK® MLP55-27
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A PowerPAK® MLP55-27
IC REG BUCK ADJ 8A MLP55-27
IC REG BUCK ADJ 8A MLP55-27
IC REG BUCK ADJ 8A POWERPAK
Switching Voltage Regulators 4.5-55V 8A microBUCK 100kHz-2MHz
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372154-SIC472ED-T1-GE3 | SIC472ED-T1-GE3DKR-ND | SIC472ED-T1-GE3 | SIC472ED-T1-GE3 | SIC472ED-T1-GE3 | SIC472ED-T1-GE3 | SIC472ED-T1-GE3 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 20 to 2000 kHz | 20 to 2000 kHz | 20 to 2000 kHz | 20 kHz | 20 to 2000 kHz | 20 to 2000 kHz |