Manufacturer: Vishay
Win Source Part Number: 933775-SIC471ED-T1-G
Series: microBUCK®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A PowerPAK® MLP55-27
Package: PowerPAK® MLP55-27
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIC471
Categories: Integrated Circuits (ICs)
Case / Package: PowerPAK® MLP55-27
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIC471ED-T1-GE3TR, SIC471ED-T1-GE3CT, SIC471ED-T1-GE3DKR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A PowerPAK® MLP55-27
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A PowerPAK® MLP55-27
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A PowerPAK® MLP55-27
IC REG BUCK ADJ 12A MLP55-27
IC REG BUCK ADJ 12A MLP55-27
IC REG BUCK ADJ 12A POWERPAK
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A PowerPAK® MLP55-27
Switching Voltage Regulators microBUCK4.5-55V 12A 100kHz-2MHz
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 933775-SIC471ED-T1-GE3 | SIC471ED-T1-GE3DKR-ND | SIC471ED-T1-GE3 | SIC471ED-T1-GE3 | SIC471ED-T1-GE3 | SIC471ED-T1-GE3 | SIC471ED-T1-GE3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SIC471ED-T1-GE3 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification |