SIC464 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1284148-SIC464EVB
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Buck
Current - Output: 2A
Voltage - Input: 4.5V ~ 60V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: SIC464
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Vishay Siliconix
Base Product Number: SIC464
REF BRD MICROBUCK SIC464
EVAL BOARD, SYNCHRONOUS BUCK REGULATOR; Silicon Manufacturer:Vishay;
Power Management IC Development Tools Evaluation Board For SIC464ED
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SIC464EVB-ND | 1284148-SIC464EVB | SIC464EVB | 78AC6494 | SIC464EVB |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Eval Board, Synchronous Buck Regulator; Silicon Manufacturer Vishay | Power Management IC Development Tools |
| Supported System | Power; DC/DC, Step Down | Synchronous Buck Regulator |