Manufacturer: Vishay
Win Source Part Number: 894953-SIC464ED-T1-G
Series: microBUCK®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A PowerPAK® MLP55-27
Package: PowerPAK® MLP55-27
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIC464
Categories: Integrated Circuits (ICs)
Case / Package: PowerPAK® MLP55-27
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIC464ED-T1-GE3DKR, SIC464ED-T1-GE3CT, SIC464ED-T1-GE3TR
DC/DC Controller, Switching Regulator IC Product overview: SIC464ED-T1-GE3 from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SIC464ED-T1-GE3 can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A PowerPAK® MLP55-27
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A PowerPAK® MLP55-27
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A PowerPAK® MLP55-27
IC REG BUCK ADJ 2A MLP55-27
IC REG BUCK ADJ 2A MLP55-27
IC REG BUCK ADJ 2A POWERPAK
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A PowerPAK® MLP55-27
Switching Voltage Regulators 2A, 4.5-60V buck reg 100kHZ to 2MHz
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 894953-SIC464ED-T1-GE3 | 739-SIC464ED-T1-GE3 | SIC464ED-T1-GE3TR-ND | SIC464ED-T1-GE3 | SIC464ED-T1-GE3 | SIC464ED-T1-GE3 | SIC464ED-T1-GE3 | SIC464ED-T1-GE3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SIC464ED-T1-GE3 | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||||
| Special Features | Synchronous Rectification |