Vishay Precision Group Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay SIC464ED-T1-GE3

Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:2A;RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:2A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay - 47AC9698 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay
47AC9698
Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay 47AC9698
DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:2A;RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:2A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 47AC9698
Product Name Dc/dc Conv, Sync Buck, Powerpak Mlp55-27; Topology Vishay
Input Voltage 4.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details