Vishay Precision Group Dc/dc Conv, Sync Buck, 2Mhz, 105Deg C; Topology Vishay SIC463ED-T1-GE3

Description
DC/DC CONV, SYNC BUCK, 2MHZ, 105DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:4A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2MHZ, 105DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2Mhz, 105Deg C; Topology Vishay - 47AC9697 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, 105Deg C; Topology Vishay
47AC9697
Dc/dc Conv, Sync Buck, 2Mhz, 105Deg C; Topology Vishay 47AC9697
DC/DC CONV, SYNC BUCK, 2MHZ, 105DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:4A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, 105DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:27Pins; Output Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 47AC9697
Product Name Dc/dc Conv, Sync Buck, 2Mhz, 105Deg C; Topology Vishay
Input Voltage 4.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details