Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A PowerPAK® MLP55-27
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A PowerPAK® MLP55-27
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A PowerPAK® MLP55-27
Manufacturer: Vishay
Win Source Part Number: 933774-SIC463ED-T1-G
Series: microBUCK®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A PowerPAK® MLP55-27
Package: PowerPAK® MLP55-27
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIC463
Categories: Integrated Circuits (ICs)
Case / Package: PowerPAK® MLP55-27
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIC463ED-T1-GE3CT, SIC463ED-T1-GE3DKR, SIC463ED-T1-GE3TR
Switching Voltage Regulators 4A, 4.5-60V buck reg 100kHZ to 2MHz
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A PowerPAK® MLP55-27
IC REG BUCK ADJ 4A POWERPAK
IC REG BUCK ADJ 4A MLP55-27
IC REG BUCK ADJ 4A MLP55-27
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SIC463ED-T1-GE3TR-ND | 933774-SIC463ED-T1-GE3 | SIC463ED-T1-GE3 | SIC463ED-T1-GE3 | SIC463ED-T1-GE3 | SIC463ED-T1-GE3 | SIC463ED-T1-GE3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SIC463ED-T1-GE3 | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 55.2 volts | 0.8000 to 55.2 volts | 0.8000 volts | 0.8000 volts |