Vishay Intertechnology, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards SIC462EVB

Description
SIC462 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
SIC462 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - SIC462EVB-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
SIC462EVB-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards SIC462EVB-ND
SIC462 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

SIC462 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284147-SIC462EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284147-SIC462EVB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284147-SIC462EVB
Win Source Part Number: 1284147-SIC462EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Current - Output: 6A Voltage - Input: 4.5V ~ 60V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: SIC462 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Vishay Siliconix Base Product Number: SIC462

Win Source Part Number: 1284147-SIC462EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Current - Output: 6A
Voltage - Input: 4.5V ~ 60V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: SIC462
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Vishay Siliconix
Base Product Number: SIC462

Buy Now Datasheet
Eval Board, Synchronous Buck Regulator; Silicon Manufacturer Vishay - 78AC6492 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Synchronous Buck Regulator; Silicon Manufacturer Vishay
78AC6492
Eval Board, Synchronous Buck Regulator; Silicon Manufacturer Vishay 78AC6492
EVAL BOARD, SYNCHRONOUS BUCK REGULATOR; Silicon Manufacturer:Vishay; Silicon Core Number:SiC462; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Regulator; Kit Contents:Eval Board RoHS Compliant: Yes

EVAL BOARD, SYNCHRONOUS BUCK REGULATOR; Silicon Manufacturer:Vishay; Silicon Core Number:SiC462; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Regulator; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SIC462EVB-ND 1284147-SIC462EVB 78AC6492
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Eval Board, Synchronous Buck Regulator; Silicon Manufacturer Vishay
Supported System Power; DC/DC, Step Down Synchronous Buck Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,TCP,DB714,MT,75 OHM - TB-124 - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-PRO-ND - DigiKey
Specs
Supported System Transceiver
View Details
Sensor Development Tools - 1351011 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details