Manufacturer: Vishay
Win Source Part Number: 845706-SIC462ED-T1-G
Series: microBUCK®
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: SIC462
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIC462ED-T1-GE3TR, SIC462ED-T1-GE3DKR, SIC462ED-T1-GE3CT
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A PowerPAK® MLP55-27
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A PowerPAK® MLP55-27
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A PowerPAK® MLP55-27
Switching Voltage Regulators Sync Buck Regulator 4.5 to 60V; 6A; 95%
IC REG BUCK ADJ 6A MLP55-27
IC REG BUCK ADJ 6A POWERPAK
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A PowerPAK® MLP55-27
IC REG BUCK ADJ 6A MLP55-27
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 845706-SIC462ED-T1-GE3 | SIC462ED-T1-GE3CT-ND | SIC462ED-T1-GE3 | SIC462ED-T1-GE3 | SIC462ED-T1-GE3 | SIC462ED-T1-GE3 | SIC462ED-T1-GE3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SIC462ED-T1-GE3 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | Other; PowerPAK® MLP55-27 | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 55.2 volts | 0.8000 volts | 0.8000 to 55.2 volts | 0.8000 volts |